SSR RELAY SPST-NO 25A 48-600V
SOLID STATE RLY, 3PST-NO, 25A, 90-140VAC; Contact Configuration:3PST-N
SSR RELAY SPST-NO 25A 48-600V
Relay, 3PH, DIN Rail, 25A@48-600VAC,
Solid State Relays - Industrial Mount SSR 3 CH, 25A@48-600 VAC ZC, 90-140VAC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-SSM3A325F7-ND | 13AC1602 | SSM3A325F7 | SSM3A325F7 | SSM3A325F7 |
| Product Name | Solid State Relays | Solid State Rly, 3Pst-No, 25A, 90-140Vac; Contact Configuration Schneider Electric | Relays - Solid State Relays | SNE Solid State | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | ||||
| Input Voltage (Control Signal) Type | AC |