SSR RELAY SPST-NO 12A 1-100V
SSR RELAY SPST-NO 12A 1-100V
SSR, DIN RAIL, 100VDC, 12A, SCREW; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount 12A 1-100VDC 4-32VDC SSR 1
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-SSM1D312BD-ND | SSM1D312BD | 28Y7539 | SSM1D312BD |
| Product Name | Solid State Relays | Relays - Solid State Relays | Ssr, Din Rail, 100Vdc, 12A, Screw; Contact Configuration Schneider Electric | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |