SSR RELAY SPST-NO 12A 1-150V
SOLID STATE RLY, SPST-NO, 12A, 3.5-32VDC; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount SSR 1P 12A@150VDC 3.5-32VDC IN W TPA
SSR RELAY SPST-NO 12A 1-150V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-SSP1D412BDT-ND | 66AH7218 | SSP1D412BDT | SSP1D412BDT |
| Product Name | Solid State Relays | Solid State Rly, Spst-No, 12A, 3.5-32Vdc; Contact Configuration Schneider Electric | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |