Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relay, TRIGGER OUTPUT SOLID STATE RELAY, 4000 V ISOLATION-MAX, PLASTIC PACKAGE-4
SOLID STATE RELAY, 25A, 90-280VAC, PANEL; Contact Configuration:SPST-N
SSR RELAY SPST-NO 25A 48-660V
Solid State Relays - Industrial Mount HOCKEY PUCK, 25A 480V AC W AC INPUT
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PB3342-ND | SSR-480A25 | 50AC9018 | SSR-480A25 | SSR-480A25 |
| Product Name | Solid State Relays | Solid State Relay, TRIGGER OUTPUT SOLID STATE RELAY, 4000 V ISOLATION-MAX, PLASTIC PACKAGE-4 | Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Potter&brumfield Te Connectivity | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | PCBoard | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | ||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | AC | ||||
| Input Voltage (Control Signal) Range | 90 to 280 volts |