Littelfuse, Inc. SRP1-CB SRP1-CBDRL-050NW-N

Description
SRP1-CB
Request a Quote
Description
SRP1-CB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SRP1-CBDRL-050NW-N is a 50 A solid-state relay with a 24-240 V AC output voltage range and instantaneous switching, designed for controlling non-incandescent loads in industrial automation. It features a 4-32 V DC input control voltage range and complies with cULus and CE standards. The relay uses Direct Bonding Technology and proprietary IXYS power semiconductors for high endurance and reliability. It is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SRP1-CBDRL-050NW-N is a 50 A solid-state relay with a 24-240 V AC output voltage range and instantaneous switching, designed for controlling non-incandescent loads in industrial automation. It features a 4-32 V DC input control voltage range and complies with cULus and CE standards. The relay uses Direct Bonding Technology and proprietary IXYS power semiconductors for high endurance and reliability. It is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
SRP1-CB - SRP1-CBDRL-050NW-N - Littelfuse, Inc.
Rosemont, IL, United States
SRP1-CB
SRP1-CBDRL-050NW-N
SRP1-CB SRP1-CBDRL-050NW-N
SRP1-CB

SRP1-CB

Datasheet
Solid State Relays - 5666-SRP1-CBDRL-050NW-N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
5666-SRP1-CBDRL-050NW-N-ND
Solid State Relays 5666-SRP1-CBDRL-050NW-N-ND
SRP1-CB

SRP1-CB

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Solid State Relays Solid State Relays
Product Number SRP1-CBDRL-050NW-N 5666-SRP1-CBDRL-050NW-N-ND
Product Name SRP1-CB Solid State Relays
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2125497 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Solid State Relay, 30A, 48-480Vac; Contact Configuration Finder - 76AC0295 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Turn-On Switching Random
View Details