Solid State SPST-NO (1 Form A) x 2 Hockey Puck
Solid State Relay, DUAL TRIGGER OUTPUT SOLID STATE RELAY, 4000 V ISOLATION-MAX, PLASTIC PACKAGE-8
(2) x 1 Form A (SPST-NO) Contact Form, AC Output Type, Chassis Mount, Solid State Relay
Industry standard housing, optical coupling, 240 V (max.) output voltage, 0.250 in. x 0.032 in. quick connect termination. 0.05 A minimum output current.
Solid State Relays - Industrial Mount 25A 3-32DC 0V TRN-ON
SSR RELAY SPST-NO 25A 24-280V
SSR, PANEL MOUNT, 280VAC, 15VDC, 25A; Contact Configuration:SPST-N
| DigiKey | ASAP Semiconductor LLC | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PB548-ND | SSRD-240D25 | 70199310 | SSRD-240D25 | SSRD-240D25 | 26M8311 |
| Product Name | Solid State Relays | Solid State Relay, DUAL TRIGGER OUTPUT SOLID STATE RELAY, 4000 V ISOLATION-MAX, PLASTIC PACKAGE-8 | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 24A;Ctrl-V 4-15DC;Vol-Rtg 240V | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Ssr, Panel Mount, 280Vac, 15Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity |
| Mounting | Chassis Mount | PCBoard | Panel | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Switch Configuration | FormA | |||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 4 to 15 volts | 15 volts |