Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount RELAY SSR 240VAC 2A MINI-SIP
SSR RELAY SPST-NO 125A 24-280V
SOLID STATE RLY, SPST, 125A, 24-240VAC; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PB544-ND | SSR-240D125 | SSR-240D125 | 92C1939 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Solid State Rly, Spst, 125A, 24-240Vac; Contact Configuration Potter&brumfield Te Connectivity |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 4 to 32 volts |