Crydom Corporation Solid State Relays SPA6191

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1339-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1339-ND
Solid State Relays CC1339-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Solid State Relays - SPA6191 - 1257787-SPA6191 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - SPA6191
1257787-SPA6191
Solid State Relays - SPA6191 1257787-SPA6191
Manufacturer: Crydom Co. Win Source Part Number: 1257787-SPA6191 Series: SPA Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Package: 4-SIP Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 1A Voltage - Load: 20 ~ 280 V Family Name: SPA6191 Categories: Relays Manufacturer Homepage: www.crydom.com/en/in dex.shtml RoHS State: Request Verification Manufacturer Package: 4-Mini SIP Alternative Parts (Cross-Reference): ASO241; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Crydom Co.
Win Source Part Number: 1257787-SPA6191
Series: SPA
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 4-SIP
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 1A
Voltage - Load: 20 ~ 280 V
Family Name: SPA6191
Categories: Relays
Manufacturer Homepage: www.crydom.com/en/index.shtml
RoHS State: Request Verification
Manufacturer Package: 4-Mini SIP
Alternative Parts (Cross-Reference): ASO241;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays - SPA6191 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
SPA6191
Relays - Solid State Relays SPA6191
SSR RELAY SPST-NO 1A 20-280V

SSR RELAY SPST-NO 1A 20-280V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number CC1339-ND 1257787-SPA6191 SPA6191
Product Name Solid State Relays Solid State Relays - SPA6191 Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393031257048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1-1617163-0 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid-state relay module - 857-707 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0050 amps
View Details
3 suppliers
G3VM-□H□ MOS FET Relays SOP 6-pin, General-purpose Type - G3VM-201H1(TR) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details