The SOD849180 is a single-phase power solid state relay with a 50-265 VAC output rating of 125 A, designed for resistive and motor loads. It features zero-cross switching, a 7-30 VDC input with green LED status indication, and a patented normally closed status output with yellow LED diagnostic visualization, operating without an external power supply. The relay uses back-to-back thyristors with TMS2 technology, has an input-to-output isolation of 4000 Vrms, and is housed in a case with IP20 protection via removable flaps. Input terminals are removable spring connectors in grey (control) and orange (status). It complies with IEC/EN60947-4-3, EN60950/VDE0805, IEC60335-1/VDE0700-1
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SOD849180-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 194 F (-40 to 90 C) |