Single-phase power solid state relay with a 24 to 510VAC output rating of 50A, designed for most load types with zero-cross switching. It has a 22.5mm width and mounting pitch of 47.6mm, compatible with standard 'hockey puck' SSRs. Input control voltage is 160-240VAC/DC, with a 230VAC nominal operating point and a pluggable 2-point connector. The relay includes a yellow LED indicator, IP20 protection via removable terminal flaps, and requires mounting on a heatsink. Output features include a peak clamping voltage of 1200V, 50A continuous current under AC-51 rating, and a maximum on-state voltage drop described by V = 0.85 + 0.0075×Ie. Thermal resistance junction-to-case is 0.6-0.75 K/W. The device meets IEC/EN60947-4-3, EN60950/VDE0805, IEC60335-1/VDE0700-1
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SU865970-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -67 to 212 F (-55 to 100 C) |