TE Connectivity SSR,480V 50A3PH SCR,PANL MT 4-32VDC IN,RANDM V TURN ON SSR3S-480D50R

Description
SSR,480V 50A3PH SCR,PANL MT 4-32VDC IN,RANDM V TURN ON
Request a Quote Datasheet
Description
SSR,480V 50A3PH SCR,PANL MT 4-32VDC IN,RANDM V TURN ON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR,480V 50A3PH SCR,PANL MT 4-32VDC IN,RANDM V TURN ON - SSR3S-480D50R - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR,480V 50A3PH SCR,PANL MT 4-32VDC IN,RANDM V TURN ON
SSR3S-480D50R
SSR,480V 50A3PH SCR,PANL MT 4-32VDC IN,RANDM V TURN ON SSR3S-480D50R
SSR,480V 50A3PH SCR,PANL MT 4-32VDC IN,RANDM V TURN ON

SSR,480V 50A3PH SCR,PANL MT 4-32VDC IN,RANDM V TURN ON

Buy Now
Solid State Relays - 41-SSR3S-480D50R-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
41-SSR3S-480D50R-ND
Solid State Relays 41-SSR3S-480D50R-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Relay, Spst, 50A, 48V-480V; Contact Configuration Potter&brumfield Te Connectivity - 52AJ6201 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 50A, 48V-480V; Contact Configuration Potter&brumfield Te Connectivity
52AJ6201
Solid State Relay, Spst, 50A, 48V-480V; Contact Configuration Potter&brumfield Te Connectivity 52AJ6201
SOLID STATE RELAY, SPST, 50A, 48V-480V; Contact Configuration:SPST-N O; Load Current:50A; Operating Voltage Max:480V; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48V RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 50A, 48V-480V; Contact Configuration:SPST-NO; Load Current:50A; Operating Voltage Max:480V; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number SSR3S-480D50R 41-SSR3S-480D50R-ND 52AJ6201
Product Name SSR,480V 50A3PH SCR,PANL MT 4-32VDC IN,RANDM V TURN ON Solid State Relays Solid State Relay, Spst, 50A, 48V-480V; Contact Configuration Potter&brumfield Te Connectivity
Mounting Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -22 to 212 F (-30 to 100 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-708 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Relays - PVR2300NPBF - 890489-PVR2300NPBF - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details