Solid state relay designed for AC-51 resistive loads, with a dual output rated for 24 to 600 VAC and a maximum continuous current of 24 A per channel, limited by the push-in spring terminals. Input operates from 10 to 30 VDC with green LED indicators. Built with back-to-back thyristors using TMS2 technology for extended life, and requires mounting on a heatsink. Features 4000 Vrms isolation between input and output, an on-state voltage drop of 0.85 V + 0.0075 × Ie, and thermal resistance of 0.55 K/W. Conforms to IEC/EN60947-4-3, EN60950/VDE0805, and IEC 60335-1/VDE0700-1 standards. Package dimensions and exact mounting layout are not provided. Input connector not included and must be selected separately.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SOBR965660-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 194 F (-40 to 90 C) |