Schneider Electric Solid State Relays SSL1A12BDPV

Description
SSR RELAY SPST-NO 2A 24-250V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 2A 24-250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSL1A12BDPV-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSL1A12BDPV-ND
Solid State Relays 4008-SSL1A12BDPV-ND
SSR RELAY SPST-NO 2A 24-250V

SSR RELAY SPST-NO 2A 24-250V

Buy Now Datasheet
Solid State Interface Relays - 2035247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
2035247
Solid State Interface Relays 2035247
Schneider Electric SSL1A12BDPV

Schneider Electric SSL1A12BDPV

Supplier's Site
Relays - Solid State Relays SSL1A12BDPV
SSR RELAY SPST-NO 2A 24-250V

SSR RELAY SPST-NO 2A 24-250V

Supplier's Site
Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric - 12AJ7872 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric
12AJ7872
Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric 12AJ7872
SOLID STATE RELAY, 2A, 24VAC-250VAC; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:250VAC; Relay Mounting:Socket; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 2A, 24VAC-250VAC; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:250VAC; Relay Mounting:Socket; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSL1A12BDPV-ND 2035247 SSL1A12BDPV 12AJ7872
Product Name Solid State Relays Solid State Interface Relays Relays - Solid State Relays Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric
Mounting DIN Screw fitting DIN; DIN Rail Socket or Plug-in Style; Socket
Switch Configuration FormA
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 16 to 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type - G3VM-31BR - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
4 suppliers
Solid-state relay module - 857-717 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 3340323 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details