SSR RELAY SPST-NO 25A 1-150V
SOLID STATE RLY, SPST-NO, 25A, 3.5-32VDC; Contact Configuration:SPST-N
SSR RELAY SPST-NO 25A 1-150V
Solid State Relays - Industrial Mount SSR 1P PANEL MOUNT 25A@150VDC OUT 3.5-32
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-SSP1D425BD-ND | 13AC1637 | SSP1D425BD | SSP1D425BD |
| Product Name | Solid State Relays | Solid State Rly, Spst-No, 25A, 3.5-32Vdc; Contact Configuration Schneider Electric | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |