Schneider Electric Solid State Relays SSL1D03JDPV

Description
SSR RELAY SPST-NO 3.5A 1-24V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 3.5A 1-24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSL1D03JDPV-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSL1D03JDPV-ND
Solid State Relays 4008-SSL1D03JDPV-ND
SSR RELAY SPST-NO 3.5A 1-24V

SSR RELAY SPST-NO 3.5A 1-24V

Buy Now Datasheet
Solid State Interface Relays - 2035197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
2035197
Solid State Interface Relays 2035197
Schneider Electric SSL1D03JDPV

Schneider Electric SSL1D03JDPV

Supplier's Site
Mosfet Relay, Spst, 3.5A, 24Vdc, Screw; Contact Form Schneider Electric - 12AJ7881 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 3.5A, 24Vdc, Screw; Contact Form Schneider Electric
12AJ7881
Mosfet Relay, Spst, 3.5A, 24Vdc, Screw; Contact Form Schneider Electric 12AJ7881
MOSFET RELAY, SPST, 3.5A, 24VDC, SCREW; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:24V; Load Current:3.5A; MOSFET Relay Package Style:Module; Relay Mounting:DIN Rail; Relay Terminals:Screw; I/O Capacitance Typ:- RoHS Compliant: Yes

MOSFET RELAY, SPST, 3.5A, 24VDC, SCREW; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:24V; Load Current:3.5A; MOSFET Relay Package Style:Module; Relay Mounting:DIN Rail; Relay Terminals:Screw; I/O Capacitance Typ:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays SSL1D03JDPV
SSR RELAY SPST-NO 3.5A 1-24V

SSR RELAY SPST-NO 3.5A 1-24V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSL1D03JDPV-ND 2035197 12AJ7881 SSL1D03JDPV
Product Name Solid State Relays Solid State Interface Relays Mosfet Relay, Spst, 3.5A, 24Vdc, Screw; Contact Form Schneider Electric Relays - Solid State Relays
Mounting DIN Screw fitting DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 4 to 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-61ER1 - 849524-G3VM-61ER1 - Win Source Electronics
Specs
Mounting PCBoard
View Details
7 suppliers
Solid State Relays - 2946-286-794-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 140 F (-25 to 60 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761421 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details