Schneider Electric Solid State Interface Relays SSL1D101BDPV

Description
Schneider Electric SSL1D101BDPV
Request a Quote Datasheet
Description
Schneider Electric SSL1D101BDPV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Interface Relays - 2035237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
2035237
Solid State Interface Relays 2035237
Schneider Electric SSL1D101BDPV

Schneider Electric SSL1D101BDPV

Supplier's Site
Solid State Relays - 4008-SSL1D101BDPV-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSL1D101BDPV-ND
Solid State Relays 4008-SSL1D101BDPV-ND
SSR RELAY SPST-NO 100MA 1-48V

SSR RELAY SPST-NO 100MA 1-48V

Buy Now Datasheet
Relays - Solid State Relays SSL1D101BDPV
SSR RELAY SPST-NO 100MA 1-48V

SSR RELAY SPST-NO 100MA 1-48V

Supplier's Site
Solid State Relay, Spst, 0.1A, 1-48Vdc Rohs Compliant Schneider Electric - 26AK3605 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 0.1A, 1-48Vdc Rohs Compliant Schneider Electric
26AK3605
Solid State Relay, Spst, 0.1A, 1-48Vdc Rohs Compliant Schneider Electric 26AK3605
SOLID STATE RELAY, SPST, 0.1A, 1-48VDC ROHS COMPLIANT: YES

SOLID STATE RELAY, SPST, 0.1A, 1-48VDC ROHS COMPLIANT: YES

Supplier's Site
Solid State Relay, 0.1A, 16Vdc-30Vdc; Contact Configuration Schneider Electric - 12AJ7883 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 0.1A, 16Vdc-30Vdc; Contact Configuration Schneider Electric
12AJ7883
Solid State Relay, 0.1A, 16Vdc-30Vdc; Contact Configuration Schneider Electric 12AJ7883
SOLID STATE RELAY, 0.1A, 16VDC-30VDC; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:Socket; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 0.1A, 16VDC-30VDC; Contact Configuration:SPST-NO; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:Socket; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 2035237 4008-SSL1D101BDPV-ND SSL1D101BDPV 26AK3605 12AJ7883
Product Name Solid State Interface Relays Solid State Relays Relays - Solid State Relays Solid State Relay, Spst, 0.1A, 1-48Vdc Rohs Compliant Schneider Electric Solid State Relay, 0.1A, 16Vdc-30Vdc; Contact Configuration Schneider Electric
Mounting Screw fitting DIN DIN; DIN Rail Socket or Plug-in Style; Socket
Turn-On Switching Dc switching
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 30 volts 16 to 30 volts
Output Voltage Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-286-723-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9186995 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details