Three-phase solid state relay for AC loads up to 530 Vrms with a synchronous zero-crossing output, rated for 95 A RMS under AC-51 and 24 A RMS under AC-53 conditions. Mounted with 47.5 mm terminal spacing, it operates with 8.5-30 VDC control voltage and features IP20 protection with RC and VDR surge suppression. The device complies with EN60947-4-x and meets IEC 1000-4-4 and IEC 1000-4-5 EMC immunity standards. Operating and storage temperature range is -40 to +100 °C, with 4000 Vrms input-to-output isolation and 3300 Vrms output-to-case isolation. Weight is 410 g.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SVT868394E-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 212 F (-40 to 100 C) |