Schneider Electric Solid State Relays SSD1D520BDC1

Description
DIN RAIL MOUNT RELAY, HARMONY S
Request a Quote Datasheet
Description
DIN RAIL MOUNT RELAY, HARMONY S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSD1D520BDC1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSD1D520BDC1-ND
Solid State Relays 4008-SSD1D520BDC1-ND
DIN RAIL MOUNT RELAY, HARMONY S

DIN RAIL MOUNT RELAY, HARMONY S

Buy Now Datasheet
Mosfet Relay, Spst, 20A, 150Vdc, Screw; Contact Form Schneider Electric - 12AJ8165 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 20A, 150Vdc, Screw; Contact Form Schneider Electric
12AJ8165
Mosfet Relay, Spst, 20A, 150Vdc, Screw; Contact Form Schneider Electric 12AJ8165
MOSFET RELAY, SPST, 20A, 150VDC, SCREW; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:150V; Load Current:20A; MOSFET Relay Package Style:Module; Relay Mounting:DIN Rail; Relay Terminals:Screw; I/O Capacitance Typ:- RoHS Compliant: Yes

MOSFET RELAY, SPST, 20A, 150VDC, SCREW; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:150V; Load Current:20A; MOSFET Relay Package Style:Module; Relay Mounting:DIN Rail; Relay Terminals:Screw; I/O Capacitance Typ:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 4008-SSD1D520BDC1-ND 12AJ8165
Product Name Solid State Relays Mosfet Relay, Spst, 20A, 150Vdc, Screw; Contact Form Schneider Electric
Mounting DIN DIN; DIN Rail
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Z6607DKR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid-state relay module - 788-700 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9054277 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details