Solid State SPST-NO (1 Form A) x 2 Hockey Puck
Solid State Relays - Industrial Mount DUAL 240AC/3-32D 40A
SSR RELAY SPST-NO 40A 24-280V
4 to 15 VDC, 40 A, Chassis Mount, AC Output Type, Solid State Relay
SSR, PANEL MOUNT, 280VAC, 15VDC, 40A; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PB550-ND | SSRD-240D40 | SSRD-240D40 | 70199311 | 06R3619 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 40A;Ctrl-V 4-15DC;Vol-Rtg 240V;cULus | Ssr, Panel Mount, 280Vac, 15Vdc, 40A; Contact Configuration Potter&brumfield Te Connectivity |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | Panel; Panel Mount | |
| Switch Configuration | FormA | ||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 4 to 15 volts | 15 volts |