The Solid State Relay, part number SSP1A175BD, is designed for panel mounting and features a single pole, single throw normally open (SPST-NO) contact configuration. It supports a control circuit voltage range of 3 to 32 V DC and can handle an output voltage of 24 to 300 V AC with a maximum load current of 75 A. The relay utilizes zero voltage switching SCR output technology, ensuring efficient operation. This relay has a response time of 0.5 cycles for both turn-on and turn-off, with a minimum switching voltage of 3 V DC for activation and a maximum of 1 V DC for deactivation. It is rated for a transient overvoltage of 600 V and can withstand surge currents up to 1000 A for 16.6 ms. The device has a maximum leakage current of 1 mA in the off-state and a voltage drop of less than 1.15 V in the on-state. The relay operates effectively in ambient temperatures ranging from -40 to 80 °C and has an IP20 degree of protection. It is compliant with several safety standards, including UL, RoHS, CE, and CSA, and has a long mean time to failure (MTTFd) of approximately 1875.9 years. The relay is equipped with screw terminals for easy connection and has a net weight of 89.2 g.
SSR RELAY SPST-NO 75A 24-300V
Solid State Relays - Industrial Mount SSR 1P PANEL MOUNT 75A@300VAC OUT ZC 3-3
SSR RELAY SPST-NO 75A 24-300V
SOLID STATE RELAY, SPST-NO, 75A, 3-32VDC; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-SSP1A175BD-ND | SSP1A175BD | SSP1A175BD | 13AC1616 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Solid State Relay, Spst-No, 75A, 3-32Vdc; Contact Configuration Schneider Electric |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |