Celduc Relais Solid State Relays SOB965660

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3667-SOB965660-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
3667-SOB965660-ND
Solid State Relays 3667-SOB965660-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Ssr, 2X50A, 24-600Vac; Contact Configuration Celduc - 23M7346 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 2X50A, 24-600Vac; Contact Configuration Celduc
23M7346
Ssr, 2X50A, 24-600Vac; Contact Configuration Celduc 23M7346
SSR, 2X50A, 24-600VAC; Contact Configuration:-; Load Current:50A; Operating Voltage Max:600Vrms; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24Vrms; Control Voltage Min:10VDC; RoHS Compliant: Yes

SSR, 2X50A, 24-600VAC; Contact Configuration:-; Load Current:50A; Operating Voltage Max:600Vrms; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24Vrms; Control Voltage Min:10VDC; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
SOB965660
Relays - Solid State Relays SOB965660
SSR RELAY SPST-NO 50A 24-600V

SSR RELAY SPST-NO 50A 24-600V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 3667-SOB965660-ND 23M7346 SOB965660
Product Name Solid State Relays Ssr, 2X50A, 24-600Vac; Contact Configuration Celduc Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 194 F (-40 to 90 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.G1 - Hockey puck Solid State Relay - 77G182308250 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Relays - 1-1617039-3 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - 2946-859-708-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
G3VM-6□G□/61VY□ MOS FET Relays SOP 4-pin, General-purpose Type - G3VM-61G3 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers