Solid State SPST-NO (1 Form A) Hockey Puck
SSR, PANEL MOUNT, 280VAC, 280VAC, 50A; Contact Configuration:SPST-N
IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,MODU
Relay;SSR;Zero-Switc
SSR RELAY SPST-NO 50A 24-280V
Solid State Relays - Industrial Mount 50A 90-280VAC/VDC
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PB543-ND | 29M9963 | 48M8176 | 70198791 | SSR-240A50 | SSR-240A50 |
| Product Name | Solid State Relays | Ssr, Panel Mount, 280Vac, 280Vac, 50A; Contact Configuration Potter&brumfield Te Connectivity | Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,module Potter&brumfield Te Connectivity | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 20A;Ctrl-V 90-280AC;Vol-Rtg 240V;Screw | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel; Panel Mount | Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | |||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||||
| Input Voltage (Control Signal) Type | AC | AC | ||||
| Input Voltage (Control Signal) Range | 90 to 280 volts | 280 volts |