The SOP69070 is a peak start solid state relay designed to switch transformer primary windings, with an output voltage range of 100 to 480 VAC and a nominal current of 32 A AC56a (with heatsink) or 125 A AC51. It uses back-to-back thyristors with TMS2 technology, features a bicolor LED indicating green for ON and red for fault, and requires a minimum 80 ms mains interruption for peak restart. Input control voltage is 5.5 to 32 VDC. Internal overvoltage protection is provided by a varistor. It must be mounted on a heatsink, complies with IEC/EN60947-4-3, has 4000 VRMS isolation, IP20 protection with optional terminal flaps, and operates from -55°C to +100°C. The housing is PA6 UL94V-0 with a tinned aluminum base plate, weighing 80 g.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SOP69070-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 194 F (-40 to 90 C) |