SSR RELAY SPST-NO 6A 24-280V
Solid State Relays - Industrial Mount 6A 24-280VAC ZC 18-36VAC SSR 1
SSR, DIN RAIL, 280VAC, 6A, SCREW; Contact Configuration:SPST-N
SSR RELAY SPST-NO 6A 24-280V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-SSM1A16B7-ND | SSM1A16B7 | 28Y7521 | SSM1A16B7 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Ssr, Din Rail, 280Vac, 6A, Screw; Contact Configuration Schneider Electric | Relays - Solid State Relays |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | AC |