Single-phase power solid state relay with 24-510 VAC output rating at 50 A, designed for resistive, motor, and lamp loads with random turn-on control. Features a 22.5 mm width and 47.6 mm mounting pitch compatible with standard "hockey puck" packages. Input control range is 3.5-32 VDC with integrated input over-voltage protection and a yellow LED indicator. Built with back-to-back thyristors using TMS2 technology for extended life, with output voltage protection via varistor. Rated for 4000 Vrms isolation between input and output, with IP20 ingress protection via removable terminal flaps. Complies with IEC/EN60947-4-3, EN60950/VDE0805, IEC60335-1/VDE0700-1
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SU765070-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -67 to 212 F (-55 to 100 C) |