TE Connectivity Solid State Relays SSRM-600D55

Description
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - SSRM-600D55-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
SSRM-600D55-ND
Solid State Relays SSRM-600D55-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Relays - Solid State Relays SSRM-600D55
SSR RELAY SPST-NO 55A 48-660V

SSR RELAY SPST-NO 55A 48-660V

Supplier's Site
Ssr, Din Rail Mount, 660Vac, 32Vdc, 55A; Contact Configuration Potter&brumfield Te Connectivity - 50R7468 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din Rail Mount, 660Vac, 32Vdc, 55A; Contact Configuration Potter&brumfield Te Connectivity
50R7468
Ssr, Din Rail Mount, 660Vac, 32Vdc, 55A; Contact Configuration Potter&brumfield Te Connectivity 50R7468
SSR, DIN RAIL MOUNT, 660VAC, 32VDC, 55A; Contact Configuration:SPST-N O; Load Current:55A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, DIN RAIL MOUNT, 660VAC, 32VDC, 55A; Contact Configuration:SPST-NO; Load Current:55A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSRM-600D55
Solid State Relays - Industrial Mount SSRM-600D55
Solid State Relays - Industrial Mount SPST-NO 55A 4-32VDC

Solid State Relays - Industrial Mount SPST-NO 55A 4-32VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number SSRM-600D55-ND SSRM-600D55 50R7468 SSRM-600D55
Product Name Solid State Relays Relays - Solid State Relays Ssr, Din Rail Mount, 660Vac, 32Vdc, 55A; Contact Configuration Potter&brumfield Te Connectivity Solid State Relays - Industrial Mount
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products