Solid State SPST-NO (1 Form A) Hockey Puck
SSR, PANEL MOUNT, 280VAC, 32VDC, 10A; Contact Configuration:SPST-N
SSRT SRS,PANEL MNT, 10A,240V AC-DC I/P
3 to 32 VDC Input Voltage Rating, 10 A , Solid State Relay
Solid State Relays - Industrial Mount 10A 3-32VDC CONSTANT
SSR RELAY SPST-NO 10A 24-280V
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PB553-ND | 29M9964 | 45AJ8290 | 70199304 | SSRT-240D10 | SSRT-240D10 |
| Product Name | Solid State Relays | Ssr, Panel Mount, 280Vac, 32Vdc, 10A; Contact Configuration Potter&brumfield Te Connectivity | Ssrt Srs,panel Mnt, 10A,240V Ac-Dc I/p Potter&brumfield Te Connectivity | Relay;SSR;Industrial;SPST-NO;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC;Screw | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel Mount | Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | |||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |