Schneider Electric Solid State Relays SSM1A455BD

Description
SSR RELAY SPST-NO 55A 48-600V
Request a Quote
Description
SSR RELAY SPST-NO 55A 48-600V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Solid State Relay SSM1A455BD from Schneider Electric is designed for single-phase applications with a load current rating of 55 A. It operates with a control voltage range of 4 to 32 V DC and can switch output voltages from 48 to 660 V AC. The relay features a normally open (NO) contact configuration and is suitable for DIN rail mounting. This relay has a maximum on-state voltage drop of less than 1.7 V and can handle surge currents up to 1000 A for 16.6 ms. It offers a response time of 0.5 cycles for both turn-on and turn-off operations. The device is rated for a dielectric strength of 4 kV AC and has an insulation resistance of 1000 MΩ at 500 V DC. The SSM1A455BD is compliant with several standards, including UL 508 and IEC 60950-1, and is marked with UL, CSA, EAC, CE, and RoHS certifications. It operates effectively in ambient temperatures ranging from -40 to 80 °C and has an IP20 protection rating. The relay is equipped with a green LED for local status indication and features screw terminals for easy connections.

Datasheet Summary
Powered by GS/AI

The Solid State Relay SSM1A455BD from Schneider Electric is designed for single-phase applications with a load current rating of 55 A. It operates with a control voltage range of 4 to 32 V DC and can switch output voltages from 48 to 660 V AC. The relay features a normally open (NO) contact configuration and is suitable for DIN rail mounting. This relay has a maximum on-state voltage drop of less than 1.7 V and can handle surge currents up to 1000 A for 16.6 ms. It offers a response time of 0.5 cycles for both turn-on and turn-off operations. The device is rated for a dielectric strength of 4 kV AC and has an insulation resistance of 1000 MΩ at 500 V DC. The SSM1A455BD is compliant with several standards, including UL 508 and IEC 60950-1, and is marked with UL, CSA, EAC, CE, and RoHS certifications. It operates effectively in ambient temperatures ranging from -40 to 80 °C and has an IP20 protection rating. The relay is equipped with a green LED for local status indication and features screw terminals for easy connections.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSM1A455BD-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSM1A455BD-ND
Solid State Relays 4008-SSM1A455BD-ND
SSR RELAY SPST-NO 55A 48-600V

SSR RELAY SPST-NO 55A 48-600V

Buy Now Datasheet
Solid State Relay, Spst-No, 55A, 4-32Vdc; Contact Configuration Schneider Electric - 13AC1598 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 55A, 4-32Vdc; Contact Configuration Schneider Electric
13AC1598
Solid State Relay, Spst-No, 55A, 4-32Vdc; Contact Configuration Schneider Electric 13AC1598
SOLID STATE RELAY, SPST-NO, 55A, 4-32VDC; Contact Configuration:SPST-N O; Load Current:55A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 55A, 4-32VDC; Contact Configuration:SPST-NO; Load Current:55A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - SSM1A455BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
SSM1A455BD
Relays - Solid State Relays SSM1A455BD
SSR RELAY SPST-NO 55A 48-600V

SSR RELAY SPST-NO 55A 48-600V

Supplier's Site
Solid State Relays - Industrial Mount - SSM1A455BD - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSM1A455BD
Solid State Relays - Industrial Mount SSM1A455BD
Solid State Relays - Industrial Mount SSR 1 CH, 55A@48-660 VAC ZC, 4-32VDC

Solid State Relays - Industrial Mount SSR 1 CH, 55A@48-660 VAC ZC, 4-32VDC

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSM1A455BD-ND 13AC1598 SSM1A455BD SSM1A455BD
Product Name Solid State Relays Solid State Relay, Spst-No, 55A, 4-32Vdc; Contact Configuration Schneider Electric Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting DPDT (2 Form C)
Features -65degC ~ 125degC
View Details
Type 39.30 - MasterINTERFACE – MasterPLUS SSR Relay Interface Module - 393070129024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Series-1 Relay - A1225ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details