TE Connectivity Solid State Relays SSRC-480D5R

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PB2755-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PB2755-ND
Solid State Relays PB2755-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Relays - Solid State Relays SSRC-480D5R
SSR RELAY SPST-NO 5A 48-660V

SSR RELAY SPST-NO 5A 48-660V

Supplier's Site
Ssr, Pcb Mount, 660Vac, 15Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity - 50R7453 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Pcb Mount, 660Vac, 15Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
50R7453
Ssr, Pcb Mount, 660Vac, 15Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity 50R7453
SSR, PCB MOUNT, 660VAC, 15VDC, 5A; Contact Configuration:SPST-N O; Load Current:5A; Operating Voltage Max:660VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, PCB MOUNT, 660VAC, 15VDC, 5A; Contact Configuration:SPST-NO; Load Current:5A; Operating Voltage Max:660VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relays - PCB Mount - SSRC-480D5R - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
SSRC-480D5R
Solid State Relays - PCB Mount SSRC-480D5R
Solid State Relays - PCB Mount SPST-NO 5A 4-15VDC

Solid State Relays - PCB Mount SPST-NO 5A 4-15VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PB2755-ND SSRC-480D5R 50R7453 SSRC-480D5R
Product Name Solid State Relays Relays - Solid State Relays Ssr, Pcb Mount, 660Vac, 15Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity Solid State Relays - PCB Mount
Mounting PCBoard Through Hole PCBoard; PCB
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 3 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2450ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-720-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Solid State Interface Relays - 9187005 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details