Littelfuse, Inc. Solid State Relays SRP1-CEDZH-070NC-N

Description
SSR HP ECO, 1X70A/660VAC ZC, DC
Request a Quote
Description
SSR HP ECO, 1X70A/660VAC ZC, DC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SRP1-CEDZH-070NC-N is a solid-state relay designed for high-current heating applications, featuring a 70 A output current rating and a 24-660 V AC output voltage range with zero-cross switching. It is controlled by a 4-32 V DC input and complies with cULus, VDE, CE, and UKCA standards. The relay uses back-to-back SCRs for reliable switching, includes IP20-rated removable protection, and has a maximum on-state voltage drop of 0.9 + 0.014 x Ie Vrms. Thermal resistance from junction to case is 0.55 °C/W, and it supports operation with optional heatsinks for thermal management.

Datasheet Summary
Powered by GS/AI

The SRP1-CEDZH-070NC-N is a solid-state relay designed for high-current heating applications, featuring a 70 A output current rating and a 24-660 V AC output voltage range with zero-cross switching. It is controlled by a 4-32 V DC input and complies with cULus, VDE, CE, and UKCA standards. The relay uses back-to-back SCRs for reliable switching, includes IP20-rated removable protection, and has a maximum on-state voltage drop of 0.9 + 0.014 x Ie Vrms. Thermal resistance from junction to case is 0.55 °C/W, and it supports operation with optional heatsinks for thermal management.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 5666-SRP1-CEDZH-070NC-N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
5666-SRP1-CEDZH-070NC-N-ND
Solid State Relays 5666-SRP1-CEDZH-070NC-N-ND
SSR HP ECO, 1X70A/660VAC ZC, DC

SSR HP ECO, 1X70A/660VAC ZC, DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Solid State Relays
Product Number 5666-SRP1-CEDZH-070NC-N-ND
Product Name Solid State Relays
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1462039-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
8 suppliers
Relay, Spdt, 24Vac/dc, 10A, Din Rail; Relay Mounting Finder - 08X7065 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail, Panel
Approvals RoHS
View Details
Series-1 Relay - A2410T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details