Schneider Electric Solid State Relays SSM1A445F7

Description
SSR RELAY SPST-NO 45A 48-600V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 45A 48-600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSM1A445F7-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSM1A445F7-ND
Solid State Relays 4008-SSM1A445F7-ND
SSR RELAY SPST-NO 45A 48-600V

SSR RELAY SPST-NO 45A 48-600V

Buy Now Datasheet
Relays - Solid State Relays - SSM1A445F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
SSM1A445F7
Relays - Solid State Relays SSM1A445F7
SSR RELAY SPST-NO 45A 48-600V

SSR RELAY SPST-NO 45A 48-600V

Supplier's Site
Solid State Relays - Industrial Mount - SSM1A445F7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSM1A445F7
Solid State Relays - Industrial Mount SSM1A445F7
Solid State Relays - Industrial Mount SSR 1 CH, 45A@48-660 VAC ZC, 90-140VAC

Solid State Relays - Industrial Mount SSR 1 CH, 45A@48-660 VAC ZC, 90-140VAC

Buy Now
Solid State Rly, Spst-No, 45A, 90-140Vac; Contact Configuration Schneider Electric - 13AC1597 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Rly, Spst-No, 45A, 90-140Vac; Contact Configuration Schneider Electric
13AC1597
Solid State Rly, Spst-No, 45A, 90-140Vac; Contact Configuration Schneider Electric 13AC1597
SOLID STATE RLY, SPST-NO, 45A, 90-140VAC; Contact Configuration:SPST-N O; Load Current:45A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RLY, SPST-NO, 45A, 90-140VAC; Contact Configuration:SPST-NO; Load Current:45A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSM1A445F7-ND SSM1A445F7 SSM1A445F7 13AC1597
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Rly, Spst-No, 45A, 90-140Vac; Contact Configuration Schneider Electric
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details