The SU865070 is a single-phase solid state relay designed for AC loads between 24 and 510 VAC at 50 A, with a zero-crossing output for smooth switching across most load types. It features a 22.5 mm width and mounting pitch of 47.6 mm, compatible with standard "hockey puck" SSRs, and requires a heatsink for operation. The input operates from 3.5 to 32 VDC with a controlled current below 13 mA and includes built-in overvoltage protection. Output protection is provided by a varistor, with an on-state voltage drop of 0.85 V plus 0.0075 × Ie. It exhibits an insulation strength of 4000 Vrms between input and output and between output and case, and meets IEC/EN60947-4-3, EN60950/VDE0805, IEC 60335-1/VDE0700-1, and UL-cUL standards. The device has an IP20 protection rating, operates from -55 to +100 °C, and weighs 80 g.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SU865070-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -67 to 212 F (-55 to 100 C) |