The SUM867070 is a 45 mm wide single-phase solid state contactor with an integrated heatsink, designed for resistive and inductive loads. It operates from 24 to 510 VAC and handles up to 50 A RMS at 40°C for AC-51 loads, with a peak surge current of 1200 A for 10 ms. Control input ranges from 3.5 to 32 VDC with a maximum input current of 13 mA and includes a yellow LED and overvoltage protection. Output features zero-crossing switching, varistor protection, and 4000 Vrms isolation. It meets IEC/EN60947-4-3, EN60950/VDE0805, IEC60335-1/VDE0700-1
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SUM867070-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -67 to 212 F (-55 to 100 C) |