TE Connectivity Relays - Solid State Relays SSRA-240D2R

Description
Win Source Part Number: 1338489-SSRA-240D2R Category: Relays - Solid State Relays Series: SSRA Termination Style: PC Pin Package: Bulk Standard Package: 20 Voltage - Input: 4 ~ 10VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 2 A Voltage - Load: 24 V ~ 280 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.49.0055 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: SSRA
Request a Quote Datasheet
Description
Win Source Part Number: 1338489-SSRA-240D2R Category: Relays - Solid State Relays Series: SSRA Termination Style: PC Pin Package: Bulk Standard Package: 20 Voltage - Input: 4 ~ 10VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 2 A Voltage - Load: 24 V ~ 280 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.49.0055 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: SSRA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1338489-SSRA-240D2R - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1338489-SSRA-240D2R
Relays - Solid State Relays 1338489-SSRA-240D2R
Win Source Part Number: 1338489-SSRA-240D2R Category: Relays - Solid State Relays Series: SSRA Termination Style: PC Pin Package: Bulk Standard Package: 20 Voltage - Input: 4 ~ 10VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 2 A Voltage - Load: 24 V ~ 280 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.49.0055 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: SSRA

Win Source Part Number: 1338489-SSRA-240D2R
Category: Relays - Solid State Relays
Series: SSRA
Termination Style: PC Pin
Package: Bulk
Standard Package: 20
Voltage - Input: 4 ~ 10VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 2 A
Voltage - Load: 24 V ~ 280 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.49.0055
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: SSRA

Buy Now Datasheet
Solid State Relays - PB2758-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PB2758-ND
Solid State Relays PB2758-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
SSRA-240D2R
Relays - Solid State Relays SSRA-240D2R
SSR RELAY SPST-NO 2A 24-280V

SSR RELAY SPST-NO 2A 24-280V

Supplier's Site
Ssr, Pcb Mount, 280Vac, 10Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity - 50R7450 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Pcb Mount, 280Vac, 10Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity
50R7450
Ssr, Pcb Mount, 280Vac, 10Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity 50R7450
SSR, PCB MOUNT, 280VAC, 10VDC, 2A; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SSR, PCB MOUNT, 280VAC, 10VDC, 2A; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relays - PCB Mount - SSRA-240D2R - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
SSRA-240D2R
Solid State Relays - PCB Mount SSRA-240D2R
Solid State Relays - PCB Mount SPST-NO 2A 4-10VDC

Solid State Relays - PCB Mount SPST-NO 2A 4-10VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1338489-SSRA-240D2R PB2758-ND SSRA-240D2R 50R7450 SSRA-240D2R
Product Name Relays - Solid State Relays Solid State Relays Relays - Solid State Relays Ssr, Pcb Mount, 280Vac, 10Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity Solid State Relays - PCB Mount
Mounting PCBoard; Through Hole PCBoard Through Hole PCBoard; PCB
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 4 to 10 volts 4 to 10 volts
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details