The SSRDIN600AC35 is a single-phase DIN rail mount solid state relay with a 48 to 600 Vac output voltage range and a 35 A continuous current rating, controlled by an AC input voltage of 90 to 140 Vac. It features an integral heat sink, zero-voltage switching, internal transient protection, and 4000 Vrms input-to-output isolation. The relay uses an SCR output with a forward voltage drop of 1.35 Vp at maximum current and operates with a 20 ms turn-on and 30 ms turn-off time. It mounts on a 45 mm DIN rail and has dimensions of 45.0 mm width by 89.1 mm height. The unit is rated for operation from -20 to 80 °C and has an IP20 touch-safe housing with UL 94 V-0 flammability rating.
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 5880-SSRDIN600AC35-ND |
| Product Name | Solid State Relays |
| Mounting | DIN |
| Switch Configuration | FormA |
| Operating Temp | -4 to 176 F (-20 to 80 C) |