Single-phase synchronous solid state relay with a status output that activates when load current exceeds 0.8 A, designed for AC power control between 24 and 625 V rms with a nominal current rating of 50 A. Housing has screw terminal connectors for control and status outputs, with IP20 protection via removable flaps. Input operates from 3.5 to 32 VDC with LED indicators for control state and load current exceeding 4 A. Output uses back-to-back thyristors with TMS2 technology and includes an internal varistor for surge protection. Status output switches DC with a maximum current of 100 mA and an on-state voltage drop up to 1.4 V. Electrical isolation between control and output is 4000 V rms, with 100 V rms isolation between control and status output. Conforms to IEC/EN60947-4-3.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SOI885070-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 194 F (-40 to 90 C) |