Win Source Part Number: 1237247-SSRF-240D25
Category: Relays>Solid State Relays
Series: SSRF
Termination Style: PC Pin
Package: Bulk
Standard Package: 1
Voltage - Input: 3 ~ 15VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 25 A
Voltage - Load: 12 V ~ 280 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0060
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: SSRF240D25,-SSRF-240
Base Product Number: SSRF
Solid State SPST-NO (1 Form A) 4-SIP
Solid State Relays - PCB Mount SPST-NO 3-15VDC 25A SS RELAY
SSR RELAY SPST-NO 25A 12-280V
SSR, PCB MOUNT, 280VAC, 15VDC, 25A; Contact Configuration:SPST-N
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1237247-SSRF-240D25 | PB1243-ND | SSRF-240D25 | SSRF-240D25 | 50R7455 |
| Product Name | Relays - Solid State Relays | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays | Ssr, Pcb Mount, 280Vac, 15Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | PCBoard; PCB | |
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 3 to 15 volts | 3 to 15 volts | |||
| Switch Configuration | FormA | ||||
| Operating Temp | -22 to 176 F (-30 to 80 C) |