Crydom Corporation Solid State Relays SPA4191

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1338-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1338-ND
Solid State Relays CC1338-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Solid State Relays - SPA4191 - 1257786-SPA4191 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - SPA4191
1257786-SPA4191
Solid State Relays - SPA4191 1257786-SPA4191
Manufacturer: Crydom Co. Win Source Part Number: 1257786-SPA4191 Series: SPA Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Package: 4-SIP Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 1A Voltage - Load: 20 ~ 140 V Family Name: SPA4191 Categories: Relays Manufacturer Homepage: www.crydom.com/en/in dex.shtml Manufacturer Package: 4-Mini SIP Alternative Parts (Cross-Reference): 861SSR210-DC-1; SSRA-240D2; SP746H; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Crydom Co.
Win Source Part Number: 1257786-SPA4191
Series: SPA
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 4-SIP
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 1A
Voltage - Load: 20 ~ 140 V
Family Name: SPA4191
Categories: Relays
Manufacturer Homepage: www.crydom.com/en/index.shtml
Manufacturer Package: 4-Mini SIP
Alternative Parts (Cross-Reference): 861SSR210-DC-1; SSRA-240D2; SP746H;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays - SPA4191 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
SPA4191
Relays - Solid State Relays SPA4191
SSR RELAY SPST-NO 1A 20-140V

SSR RELAY SPST-NO 1A 20-140V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number CC1338-ND 1257786-SPA4191 SPA4191
Product Name Solid State Relays Solid State Relays - SPA4191 Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - PCB Mount - SO965560WF - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Basic solid-state relay - 857-165 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers