Schneider Electric Solid State Relays SSM1A112P7

Description
SSR RELAY SPST-NO 12A 24-280V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 12A 24-280V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSM1A112P7-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSM1A112P7-ND
Solid State Relays 4008-SSM1A112P7-ND
SSR RELAY SPST-NO 12A 24-280V

SSR RELAY SPST-NO 12A 24-280V

Buy Now Datasheet
Ssr, Din Rail, 280Vac, 12A, Screw; Contact Configuration Schneider Electric - 28Y7517 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din Rail, 280Vac, 12A, Screw; Contact Configuration Schneider Electric
28Y7517
Ssr, Din Rail, 280Vac, 12A, Screw; Contact Configuration Schneider Electric 28Y7517
SSR, DIN RAIL, 280VAC, 12A, SCREW; Contact Configuration:SPST-N O; Load Current:12A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SSR, DIN RAIL, 280VAC, 12A, SCREW; Contact Configuration:SPST-NO; Load Current:12A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSM1A112P7
Solid State Relays - Industrial Mount SSM1A112P7
Solid State Relays - Industrial Mount 12A 24-280VAC ZC 200-265VAC SSR 1

Solid State Relays - Industrial Mount 12A 24-280VAC ZC 200-265VAC SSR 1

Buy Now Datasheet
Relays - Solid State Relays - SSM1A112P7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
SSM1A112P7
Relays - Solid State Relays SSM1A112P7
SSR RELAY SPST-NO 12A 24-280V

SSR RELAY SPST-NO 12A 24-280V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSM1A112P7-ND 28Y7517 SSM1A112P7 SSM1A112P7
Product Name Solid State Relays Ssr, Din Rail, 280Vac, 12A, Screw; Contact Configuration Schneider Electric Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products