Schneider Electric Solid State Relays SSP3A250P7

Description
SSR RELAY SPST-NO 50A 48-530V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 50A 48-530V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSP3A250P7-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSP3A250P7-ND
Solid State Relays 4008-SSP3A250P7-ND
SSR RELAY SPST-NO 50A 48-530V

SSR RELAY SPST-NO 50A 48-530V

Buy Now Datasheet
Solid State Relays - Industrial Mount - SSP3A250P7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSP3A250P7
Solid State Relays - Industrial Mount SSP3A250P7
Solid State Relays - Industrial Mount 50A 48-530VAC ZC 180-280VAC SSR 3 PHS

Solid State Relays - Industrial Mount 50A 48-530VAC ZC 180-280VAC SSR 3 PHS

Buy Now
Relays - Solid State Relays - SSP3A250P7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
SSP3A250P7
Relays - Solid State Relays SSP3A250P7
SSR RELAY SPST-NO 50A 48-530V

SSR RELAY SPST-NO 50A 48-530V

Supplier's Site
Ssr, Panel Mount, 530Vac, 50A, Screw; Contact Configuration Schneider Electric - 28Y7573 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 530Vac, 50A, Screw; Contact Configuration Schneider Electric
28Y7573
Ssr, Panel Mount, 530Vac, 50A, Screw; Contact Configuration Schneider Electric 28Y7573
SSR, PANEL MOUNT, 530VAC, 50A, SCREW; Contact Configuration:3PST-N O; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 530VAC, 50A, SCREW; Contact Configuration:3PST-NO; Load Current:50A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSP3A250P7-ND SSP3A250P7 SSP3A250P7 28Y7573
Product Name Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Ssr, Panel Mount, 530Vac, 50A, Screw; Contact Configuration Schneider Electric
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1210T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-735-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Ssr, Photo Mosfet, 60V, 2A; Contact Form Infineon - 26AC3111 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; Through Hole
Switch Configuration FormA; SPST-NO (1 Form A)
View Details