Schneider Electric Solid State Relays SSP1D440BDT

Description
SSR RELAY SPST-NO 40A 1-150V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 40A 1-150V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSP1D440BDT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSP1D440BDT-ND
Solid State Relays 4008-SSP1D440BDT-ND
SSR RELAY SPST-NO 40A 1-150V

SSR RELAY SPST-NO 40A 1-150V

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSP1D440BDT
Solid State Relays - Industrial Mount SSP1D440BDT
Solid State Relays - Industrial Mount SSR 1P 40A@150VDC 3.5-32VDC IN W TPA

Solid State Relays - Industrial Mount SSR 1P 40A@150VDC 3.5-32VDC IN W TPA

Buy Now Datasheet
Relays - Solid State Relays SSP1D440BDT
SSR RELAY SPST-NO 40A 1-150V

SSR RELAY SPST-NO 40A 1-150V

Supplier's Site
Solid State Rly, Spst-No, 40A, 3.5-32Vdc; Contact Configuration Schneider Electric - 66AH7220 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Rly, Spst-No, 40A, 3.5-32Vdc; Contact Configuration Schneider Electric
66AH7220
Solid State Rly, Spst-No, 40A, 3.5-32Vdc; Contact Configuration Schneider Electric 66AH7220
SOLID STATE RLY, SPST-NO, 40A, 3.5-32VDC; Contact Configuration:SPST-N O; Load Current:40A; Operating Voltage Max:150VDC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC; Control Voltage RoHS Compliant: Yes

SOLID STATE RLY, SPST-NO, 40A, 3.5-32VDC; Contact Configuration:SPST-NO; Load Current:40A; Operating Voltage Max:150VDC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSP1D440BDT-ND SSP1D440BDT SSP1D440BDT 66AH7220
Product Name Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Solid State Rly, Spst-No, 40A, 3.5-32Vdc; Contact Configuration Schneider Electric
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details