Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899956-TLP172AM(TPL,
Series: TLP172AM
Features: Solid State SPST-NO (1 Form A) 6-SOP (0.179", 4.55mm), 4 Leads
Package: Reel - TR
Package: 6-SOP (0.179", 4.55mm), 4 Leads
Mounting: Surface Mount
Family Name: TLP172
Categories: Relays
Case / Package: 6-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.41.0030
SSR RELAY SPST-NO 500MA 0-60V
SSR RELAY SPST-NO 500MA 0-60V
"Solid State SPST-NO (1 Form A) 6-SOP (0.179"", 4.55mm), 4 Leads"
SSR RELAY SPST-NO 500MA 0-60V
1 Form A(SPST-NO) 1.27V 60V 1Ω 500mA AC,DC SOP-4-2.54mm Solid State Relays - MOS Output (PhotoMOS) ROHS
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 899956-TLP172AM(TPL,E | 264-TLP172AM(TPL,EDKR-ND | TLP172AM(TPL,E | TLP172AM(TPL,E |
| Product Name | Solid State Relays - TLP172AM(TPL,E | Solid State Relays | Relays - Solid State Relays | Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) |
| Mounting | PCBoard; Surface Mount | PCBoard | Surface Mount | Socket or Plug-in Style |
| Switch Configuration | FormA | FormA | ||
| Operating Temp | -40 to 230 F (-40 to 110 C) | |||
| Input Voltage (Control Signal) Type | DC |