Schneider Electric Solid State Relays SSD1A320BDC1

Description
SSR RELAY SPST-NO 20A 48-600V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 20A 48-600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSD1A320BDC1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSD1A320BDC1-ND
Solid State Relays 4008-SSD1A320BDC1-ND
SSR RELAY SPST-NO 20A 48-600V

SSR RELAY SPST-NO 20A 48-600V

Buy Now Datasheet
Solid State Interface Relays - 2546385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
2546385
Solid State Interface Relays 2546385
Schneider Electric SSD1A320BDC1

Schneider Electric SSD1A320BDC1

Supplier's Site
Relays - Solid State Relays SSD1A320BDC1
SSR RELAY SPST-NO 20A 48-600V

SSR RELAY SPST-NO 20A 48-600V

Supplier's Site
Solid State Relay, Spst, 20A, 48-600Vac; Contact Configuration Schneider Electric - 12AJ8125 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 20A, 48-600Vac; Contact Configuration Schneider Electric
12AJ8125
Solid State Relay, Spst, 20A, 48-600Vac; Contact Configuration Schneider Electric 12AJ8125
SOLID STATE RELAY, SPST, 20A, 48-600VAC; Contact Configuration:SPST-N O; Load Current:20A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 20A, 48-600VAC; Contact Configuration:SPST-NO; Load Current:20A; Operating Voltage Max:600VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSD1A320BDC1-ND 2546385 SSD1A320BDC1 12AJ8125
Product Name Solid State Relays Solid State Interface Relays Relays - Solid State Relays Solid State Relay, Spst, 20A, 48-600Vac; Contact Configuration Schneider Electric
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - Industrial Mount - SMT8628521 - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details