Toshiba Electronics (UK) Ltd Relays - Solid State Relays TLP176AM(TPL,E

Description
Win Source Part Number: 1314945-TLP176AM(TPL ,E Category: Relays>Solid State Relays Series: TLP176AM Termination Style: Gull Wing Package: Tape & Reel Mounting: SMD (SMT) Voltage - Input: 1.27VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 2 Ohms Load Current: 700 mA Voltage - Load: 0 V ~ 60 V Package / Case: 6-SOP (0.179", 4.55mm), 4 Leads Supplier Device Package: 6-SOP ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Toshiba Semiconductor and Storage Base Product Number: TLP176
Request a Quote Datasheet
Description
Win Source Part Number: 1314945-TLP176AM(TPL ,E Category: Relays>Solid State Relays Series: TLP176AM Termination Style: Gull Wing Package: Tape & Reel Mounting: SMD (SMT) Voltage - Input: 1.27VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 2 Ohms Load Current: 700 mA Voltage - Load: 0 V ~ 60 V Package / Case: 6-SOP (0.179", 4.55mm), 4 Leads Supplier Device Package: 6-SOP ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Toshiba Semiconductor and Storage Base Product Number: TLP176
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1314945-TLP176AM(TPL,E - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1314945-TLP176AM(TPL,E
Relays - Solid State Relays 1314945-TLP176AM(TPL,E
Win Source Part Number: 1314945-TLP176AM(TPL ,E Category: Relays>Solid State Relays Series: TLP176AM Termination Style: Gull Wing Package: Tape & Reel Mounting: SMD (SMT) Voltage - Input: 1.27VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 2 Ohms Load Current: 700 mA Voltage - Load: 0 V ~ 60 V Package / Case: 6-SOP (0.179", 4.55mm), 4 Leads Supplier Device Package: 6-SOP ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Toshiba Semiconductor and Storage Base Product Number: TLP176

Win Source Part Number: 1314945-TLP176AM(TPL,E
Category: Relays>Solid State Relays
Series: TLP176AM
Termination Style: Gull Wing
Package: Tape & Reel
Mounting: SMD (SMT)
Voltage - Input: 1.27VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 2 Ohms
Load Current: 700 mA
Voltage - Load: 0 V ~ 60 V
Package / Case: 6-SOP (0.179", 4.55mm), 4 Leads
Supplier Device Package: 6-SOP
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Toshiba Semiconductor and Storage
Base Product Number: TLP176

Buy Now Datasheet
Solid State Relays - 264-TLP176AM(TPLETR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
264-TLP176AM(TPLETR-ND
Solid State Relays 264-TLP176AM(TPLETR-ND
"Solid State SPST-NO (1 Form A) 6-SOP (0.179"", 4.55mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 6-SOP (0.179"", 4.55mm), 4 Leads"

Buy Now Datasheet
Solid State Relays - 264-TLP176AM(TPLECT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
264-TLP176AM(TPLECT-ND
Solid State Relays 264-TLP176AM(TPLECT-ND
"Solid State SPST-NO (1 Form A) 6-SOP (0.179"", 4.55mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 6-SOP (0.179"", 4.55mm), 4 Leads"

Buy Now Datasheet
Solid State Relays - 264-TLP176AM(TPLEDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
264-TLP176AM(TPLEDKR-ND
Solid State Relays 264-TLP176AM(TPLEDKR-ND
"Solid State SPST-NO (1 Form A) 6-SOP (0.179"", 4.55mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 6-SOP (0.179"", 4.55mm), 4 Leads"

Buy Now Datasheet
Relay PC Board Mount - 118967574 - Radwell International
Willingboro, NJ, United States
Relay PC Board Mount
118967574
Relay PC Board Mount 118967574
RELAY, SOLID STATE, 1 FORM A, SPST-NO, SOP-4. FREE 2 YEAR RADWELL WARRANTY

RELAY, SOLID STATE, 1 FORM A, SPST-NO, SOP-4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Relays - Solid State Relays
TLP176AM(TPL,E
Relays - Solid State Relays TLP176AM(TPL,E
SSR RELAY SPST-NO 700MA 0-60V

SSR RELAY SPST-NO 700MA 0-60V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1314945-TLP176AM(TPL,E 264-TLP176AM(TPLETR-ND 118967574 TLP176AM(TPL,E
Product Name Relays - Solid State Relays Solid State Relays Relay PC Board Mount Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.27 volts 1.27 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-717 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9187005 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details