Sensata Technologies Solid State Relays TA1225

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1030-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1030-ND
Solid State Relays CC1030-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - TA1225 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
TA1225
Relays - Solid State Relays TA1225
SSR RELAY SPST-NO 25A 24-140V

SSR RELAY SPST-NO 25A 24-140V

Supplier's Site
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 90-280AC;Vol-Rtg 24-140AC - 70130550 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 90-280AC;Vol-Rtg 24-140AC
70130550
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 90-280AC;Vol-Rtg 24-140AC 70130550
T Series Solid State Relay, 25 A (Max.) Current Rating, TRIAC Output Type Zero voltage switching Panel mount 600 V transient capability Internal snubber AC control TRIAC output Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications.

T Series Solid State Relay, 25 A (Max.) Current Rating, TRIAC Output Type

  • Zero voltage switching
  • Panel mount
  • 600 V transient capability
  • Internal snubber
  • AC control
  • TRIAC output
    Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications.
Supplier's Site
Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom - 37M7927 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom
37M7927
Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom 37M7927
SOLID STATE RELAY, 25A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:140VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:140VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
TA1225
Solid State Relays - Industrial Mount TA1225
Solid State Relays - Industrial Mount 25A 120VAC AC

Solid State Relays - Industrial Mount 25A 120VAC AC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1030-ND TA1225 70130550 37M7927 TA1225
Product Name Solid State Relays Relays - Solid State Relays Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 90-280AC;Vol-Rtg 24-140AC Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel Panel; Panel Mount
Switch Configuration FormA
Approvals RoHS UL, CSA, VDE, CE RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2509-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid-state relay module - 788-730 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Solid State Interface Relays - 1025536 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Approvals Ce; RoHS
View Details