The SRP1-CB series is a high-endurance solid-state relay designed for industrial and commercial applications requiring frequent switching, with options for zero-cross or instantaneous turn-on. The SRP1-CBARH-025NW-N variant provides 25 A maximum output current, supports 48-600 V AC load voltage, and features instantaneous switching with a 90-280 V AC input control voltage range. It complies with cULus and CE standards. The device uses Direct Bonding Technology and proprietary IXYS power semiconductors for enhanced reliability and longevity.
SRP1-CB
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | SRP1-CBARH-025NW-N | 5666-SRP1-CBARH-025NW-N-ND |
| Product Name | SRP1-CB | Solid State Relays |
| Mounting | Chassis Mount | |
| Switch Configuration | FormA | |
| Operating Temp | -40 to 158 F (-40 to 70 C) |