TE Connectivity SSR,480V 50A3PH SCR,PANL MT 90-280VAC IN,0V TURN ON SSR3S-480A50

Description
SSR,480V 50A3PH SCR,PANL MT 90-280VAC IN,0V TURN ON
Request a Quote Datasheet
Description
SSR,480V 50A3PH SCR,PANL MT 90-280VAC IN,0V TURN ON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR,480V 50A3PH SCR,PANL MT 90-280VAC IN,0V TURN ON - SSR3S-480A50 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR,480V 50A3PH SCR,PANL MT 90-280VAC IN,0V TURN ON
SSR3S-480A50
SSR,480V 50A3PH SCR,PANL MT 90-280VAC IN,0V TURN ON SSR3S-480A50
SSR,480V 50A3PH SCR,PANL MT 90-280VAC IN,0V TURN ON

SSR,480V 50A3PH SCR,PANL MT 90-280VAC IN,0V TURN ON

Buy Now
Solid State Relays - 41-SSR3S-480A50-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
41-SSR3S-480A50-ND
Solid State Relays 41-SSR3S-480A50-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Relay, Spst, 50A, 48V-480V; Contact Configuration Potter&brumfield Te Connectivity - 52AJ6196 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 50A, 48V-480V; Contact Configuration Potter&brumfield Te Connectivity
52AJ6196
Solid State Relay, Spst, 50A, 48V-480V; Contact Configuration Potter&brumfield Te Connectivity 52AJ6196
SOLID STATE RELAY, SPST, 50A, 48V-480V; Contact Configuration:SPST-N O; Load Current:50A; Operating Voltage Max:480V; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48V RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 50A, 48V-480V; Contact Configuration:SPST-NO; Load Current:50A; Operating Voltage Max:480V; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number SSR3S-480A50 41-SSR3S-480A50-ND 52AJ6196
Product Name SSR,480V 50A3PH SCR,PANL MT 90-280VAC IN,0V TURN ON Solid State Relays Solid State Relay, Spst, 50A, 48V-480V; Contact Configuration Potter&brumfield Te Connectivity
Mounting Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -22 to 212 F (-30 to 100 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1204-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
4 suppliers
Solid-state relay module - 788-700 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Interface Relays - 8198931 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details