Schneider Electric Solid State Relays SSL1D03BD

Description
SSR RELAY SPST-NO 3.5A 1-24V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 3.5A 1-24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSL1D03BD-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSL1D03BD-ND
Solid State Relays 4008-SSL1D03BD-ND
SSR RELAY SPST-NO 3.5A 1-24V

SSR RELAY SPST-NO 3.5A 1-24V

Buy Now Datasheet
Solid State Relay, Spst-No, 3.5A, 15-30V; Contact Configuration Schneider Electric - 66AH7178 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 3.5A, 15-30V; Contact Configuration Schneider Electric
66AH7178
Solid State Relay, Spst-No, 3.5A, 15-30V; Contact Configuration Schneider Electric 66AH7178
SOLID STATE RELAY, SPST-NO, 3.5A, 15-30V; Contact Configuration:SPST-N O; Load Current:3.5A; Operating Voltage Max:24VDC; Relay Mounting:Socket; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC; RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 3.5A, 15-30V; Contact Configuration:SPST-NO; Load Current:3.5A; Operating Voltage Max:24VDC; Relay Mounting:Socket; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:1VDC; RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Relays - PCB Mount - SSL1D03BD - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
SSL1D03BD
Solid State Relays - PCB Mount SSL1D03BD
Solid State Relays - PCB Mount 3.5A 1-24VDC 15-30VDC SSR SLIM 1

Solid State Relays - PCB Mount 3.5A 1-24VDC 15-30VDC SSR SLIM 1

Buy Now
Futian, China
Relays - Solid State Relays
SSL1D03BD
Relays - Solid State Relays SSL1D03BD
SSR RELAY SPST-NO 3.5A 1-24V

SSR RELAY SPST-NO 3.5A 1-24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSL1D03BD-ND 66AH7178 SSL1D03BD SSL1D03BD
Product Name Solid State Relays Solid State Relay, Spst-No, 3.5A, 15-30V; Contact Configuration Schneider Electric Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard Socket or Plug-in Style; Socket Through Hole
Switch Configuration FormA
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Power - Solid State Relays - Photovoltaic Relays - PVD1352NS - PVD1352NS - Infineon Technologies AG
Specs
Approvals RoHS
Isolation Voltage 4 kilovolts
View Details
4 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details