Solid State SPST-NO (1 Form A) 4-SIP
SOLID STATE RELAY, 25A, 4V-15VDC, TH; Contact Configuration:SPST-N
Solid State Relays - PCB Mount 25A 48-660VRMS ZERO CROSS
SSR RELAY SPST-NO 25A 48-660V
Relay;SSR;Zero-Switc
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1940-ND | 37M6078 | SPF480D25 | SPF480D25 | 70130448 |
| Product Name | Solid State Relays | Solid State Relay, 25A, 4V-15Vdc, Th; Contact Configuration Sensata/crydom | Solid State Relays - PCB Mount | Relays - Solid State Relays | Relay;SSR;Zero-Switching;Ctrl-V 4-15AC;Vol-Rtg 48-660AC;PCB/PCB Mnt;Solder;4 Pin |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard | |
| Switch Configuration | FormA | ||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | AC | |||
| Input Voltage (Control Signal) Range | 4 to 15 volts | 15 volts |