The SSRK-240D10 is a 10A DIN rail mount solid state relay with a 24-240 VAC output, DC control input (3-32 VDC), and an integral heatsink. It features 4000 Vrms optical isolation, zero-voltage turn-on, finger-safe IP20 screw terminals, and a green LED input status indicator. The relay has a maximum on-state voltage drop of 1.8 Vpeak, a leakage current of 5 mArms, and a turn-on time of up to 10 ms. Operating temperature ranges from -30 °C to +80 °C, with storage from -30 °C to +100 °C. The package is narrow (22.5 mm) and designed for DIN rail mounting, with approximate weight of 280 g. It meets UL File E29244.
SSRK-240A10 = DIN RAIL MOUNT,10A
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 41-SSRK-240D10-ND |
| Product Name | Solid State Relays |
| Mounting | DIN |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |